Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1 TLE49762KHTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 796973-TLE49762KHTSA 1 Series: TLE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3 V ~ 18 V Function: Unipolar Switch Polarization: South Pole Family Name: TLE4976-2K Categories: Sensors, Transducers Manufacturer Package: SC-59 Maximum Supply Current: 17mA Alternative Parts (Cross-Reference): A1146ELH-T; A1146LLH-T; A1140LLH-T; A1152LLHLX-T; Introduction Date: December 08, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 796973-TLE49762KHTSA 1 Series: TLE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3 V ~ 18 V Function: Unipolar Switch Polarization: South Pole Family Name: TLE4976-2K Categories: Sensors, Transducers Manufacturer Package: SC-59 Maximum Supply Current: 17mA Alternative Parts (Cross-Reference): A1146ELH-T; A1146LLH-T; A1140LLH-T; A1152LLHLX-T; Introduction Date: December 08, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1 - 796973-TLE49762KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1
796973-TLE49762KHTSA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1 796973-TLE49762KHTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 796973-TLE49762KHTSA 1 Series: TLE Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3 V ~ 18 V Function: Unipolar Switch Polarization: South Pole Family Name: TLE4976-2K Categories: Sensors, Transducers Manufacturer Package: SC-59 Maximum Supply Current: 17mA Alternative Parts (Cross-Reference): A1146ELH-T; A1146LLH-T; A1140LLH-T; A1152LLHLX-T; Introduction Date: December 08, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 796973-TLE49762KHTSA1
Series: TLE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 3 V ~ 18 V
Function: Unipolar Switch
Polarization: South Pole
Family Name: TLE4976-2K
Categories: Sensors, Transducers
Manufacturer Package: SC-59
Maximum Supply Current: 17mA
Alternative Parts (Cross-Reference): A1146ELH-T; A1146LLH-T; A1140LLH-T; A1152LLHLX-T;
Introduction Date: December 08, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49762KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49762KHTSA1
MAGNETIC SWITCH UNIPOLAR SC59

MAGNETIC SWITCH UNIPOLAR SC59

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 796973-TLE49762KHTSA1 TLE49762KHTSA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details