Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A200LCS0F GP2A200LCS0F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177511-GP2A200LCS0F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A200LCS0F Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Introduction Date: August 31, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177511-GP2A200LCS0F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A200LCS0F Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Introduction Date: August 31, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A200LCS0F - 1177511-GP2A200LCS0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A200LCS0F
1177511-GP2A200LCS0F
Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A200LCS0F 1177511-GP2A200LCS0F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177511-GP2A200LCS0F Packaging: Bulk Mounting Style: Chassis Mount Features: Long Focal Distance Sensing Method: Reflective Family Name: GP2A200LCS0F Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ Sensing Object: Black Paper, Kodak Gray Card, White Paper Sensing Light: Infrared Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: Module, Connector Introduction Date: August 31, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177511-GP2A200LCS0F
Packaging: Bulk
Mounting Style: Chassis Mount
Features: Long Focal Distance
Sensing Method: Reflective
Family Name: GP2A200LCS0F
Sensing Distance: 0.079" ~ 0.866" (2mm ~ 22mm) ADJ
Sensing Object: Black Paper, Kodak Gray Card, White Paper
Sensing Light: Infrared
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: Module, Connector
Introduction Date: August 31, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177511-GP2A200LCS0F
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - GP2A200LCS0F
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441850P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Temperature
Input Voltage 2.2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details