Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271RK0F GP1UE271RK0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067677-GP1UE271RK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067677-GP1UE271RK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271RK0F - 067677-GP1UE271RK0F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271RK0F
067677-GP1UE271RK0F
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271RK0F 067677-GP1UE271RK0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 067677-GP1UE271RK0F Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067677-GP1UE271RK0F
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 400μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 067677-GP1UE271RK0F
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE271RK0F
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Receivers - RXM-GPS-FM-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Sensitivity -161 dBm
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details