Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE270RKVF GP1UE270RKVF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204466-GP1UE270RKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204466-GP1UE270RKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE270RKVF - 204466-GP1UE270RKVF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE270RKVF
204466-GP1UE270RKVF
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE270RKVF 204466-GP1UE270RKVF
Manufacturer: Sharp Microelectronics Win Source Part Number: 204466-GP1UE270RKVF Packaging: Bulk Orientation: Top View Mounting: Through Hole Sensing Distance: 8m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 400μA Carrier Frequency: 36.0kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204466-GP1UE270RKVF
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Sensing Distance: 8m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 400μA
Carrier Frequency: 36.0kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 204466-GP1UE270RKVF
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE270RKVF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details