Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1210 TLE5009A16 E1210

Description
XENSIV™ - TLE5009A16 E1210 magnetic angle sensor, single die, automotive qualified Infineon´s magnetic angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require redundancy. The two versions are pin-compatible for easy scalability. In the dual die TLE5x09A16D, both sensor dies are supplied independently by separate supply and ground pins. It comes in a PG-TSOD-16 package. This XENSIVTM magnetic sensor offers 3.3V, single die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing
Request a Quote Datasheet
Description
XENSIV™ - TLE5009A16 E1210 magnetic angle sensor, single die, automotive qualified Infineon´s magnetic angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require redundancy. The two versions are pin-compatible for easy scalability. In the dual die TLE5x09A16D, both sensor dies are supplied independently by separate supply and ground pins. It comes in a PG-TSOD-16 package. This XENSIVTM magnetic sensor offers 3.3V, single die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1210 - TLE5009A16 E1210 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1210
TLE5009A16 E1210
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1210 TLE5009A16 E1210
XENSIV™ - TLE5009A16 E1210 magnetic angle sensor, single die, automotive qualified Infineon´s magnetic angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require redundancy. The two versions are pin-compatible for easy scalability. In the dual die TLE5x09A16D, both sensor dies are supplied independently by separate supply and ground pins. It comes in a PG-TSOD-16 package. This XENSIVTM magnetic sensor offers 3.3V, single die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing

XENSIV™ - TLE5009A16 E1210 magnetic angle sensor, single die, automotive qualified

Infineon´s magnetic angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications that require redundancy. The two versions are pin-compatible for easy scalability. In the dual die TLE5x09A16D, both sensor dies are supplied independently by separate supply and ground pins. It comes in a PG-TSOD-16 package.

This XENSIVTM magnetic sensor offers 3.3V, single die GMR technology and is with TCO (Temperature Compensation Offset).

The following derivatives of the TLE5x09A16(D) sensor family are available:

  • Single die GMR: TLE5009A16
  • Dual die GMR: TLE5009A16D
  • Single die AMR: TLE5109A16
  • Dual die AMR: TLE5109A16D
  • Dual die AMR (bottom) / GMR (top): TLE5309D

Functional Safety

Safety Manual and Safety Analysis Summary Report available on request.


Summary of Features

  • Single and dual die sensor with AMR or GMR technology
  • Separate supply pins for top and bottom sensor
  • Low current consumption and quick start up
  • 180°(AMR) and 360°(GMR) contactless angle measurement
  • Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage
  • Immune to airgap variations due to MR based sensing principle
  • Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature)
  • Pre-amplified output signals for differential or single-ended applications
  • Diverse redundance combination of GMR sensor and AMR sensor in one package possible
  • High accuracy typically 0.1° overall angle error for AMR sensor

Potential Applications

  • BLDC motors
  • Pedals and rotary switches
  • Steering angle sensing
  • Valve or flap position sensing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5009A16 E1210
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1210
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2186332 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16 E0001 - TLE5014SP16 E0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details