Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S525XJ00F GP1S525XJ00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041046-GP1S525XJ00F Packaging: Tube/Rail Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041046-GP1S525XJ00F Packaging: Tube/Rail Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S525XJ00F - 1041046-GP1S525XJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S525XJ00F
1041046-GP1S525XJ00F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S525XJ00F 1041046-GP1S525XJ00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041046-GP1S525XJ00F Packaging: Tube/Rail Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041046-GP1S525XJ00F
Packaging: Tube/Rail
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1041046-GP1S525XJ00F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - GP1S525XJ00F
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1897755 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details