Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S173LCS2F GP1S173LCS2F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041044-GP1S173LCS2F Response Time: 15μs Mounting: Snap-In Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Temperature Range - Operating: -30°C to 95°C (TA) Supply Voltage - Operating: 5V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041044-GP1S173LCS2F Response Time: 15μs Mounting: Snap-In Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Temperature Range - Operating: -30°C to 95°C (TA) Supply Voltage - Operating: 5V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S173LCS2F - 1041044-GP1S173LCS2F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S173LCS2F
1041044-GP1S173LCS2F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S173LCS2F 1041044-GP1S173LCS2F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041044-GP1S173LCS2F Response Time: 15μs Mounting: Snap-In Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Temperature Range - Operating: -30°C to 95°C (TA) Supply Voltage - Operating: 5V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041044-GP1S173LCS2F
Response Time: 15μs
Mounting: Snap-In
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Temperature Range - Operating: -30°C to 95°C (TA)
Supply Voltage - Operating: 5V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1041044-GP1S173LCS2F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1S173LCS2F
Operating Temperature -30 to 95 C (-22 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - 20011957-00 - TE Connectivity
Specs
Sensor Type Temperature
View Details
6 suppliers
Temperature & Humidity Sensor ICs - 1904808 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sot-23
Standards and Certifications RoHS
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-065/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details