Sharp Microelectronics of the Americas Fiber Optic Cables - GP1FE500TK GP1FE500TK

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984136-GP1FE500TK Data Rate: 8 Mbps Wavelength: 660 nm Categories: Fiber Optic Cables Operating Supply Current: 10 mA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984136-GP1FE500TK Data Rate: 8 Mbps Wavelength: 660 nm Categories: Fiber Optic Cables Operating Supply Current: 10 mA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - GP1FE500TK - 984136-GP1FE500TK - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Cables - GP1FE500TK
984136-GP1FE500TK
Fiber Optic Cables - GP1FE500TK 984136-GP1FE500TK
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984136-GP1FE500TK Data Rate: 8 Mbps Wavelength: 660 nm Categories: Fiber Optic Cables Operating Supply Current: 10 mA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984136-GP1FE500TK
Data Rate: 8 Mbps
Wavelength: 660 nm
Categories: Fiber Optic Cables
Operating Supply Current: 10 mA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 984136-GP1FE500TK
Product Name Fiber Optic Cables - GP1FE500TK
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers