Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73A GP1A73A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919644-GP1A73A Operating Temperature Range: -20°C ~ 75°C (TA) Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type Package: Bulk Package: Module, Connector, Slot Type Mounting: Snap-In Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919644-GP1A73A Operating Temperature Range: -20°C ~ 75°C (TA) Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type Package: Bulk Package: Module, Connector, Slot Type Mounting: Snap-In Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73A - 919644-GP1A73A - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73A
919644-GP1A73A
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73A 919644-GP1A73A
Manufacturer: Sharp Microelectronics Win Source Part Number: 919644-GP1A73A Operating Temperature Range: -20°C ~ 75°C (TA) Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type Package: Bulk Package: Module, Connector, Slot Type Mounting: Snap-In Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919644-GP1A73A
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Optical Sensor Through-Beam 0.394" (10mm) Module, Connector, Slot Type
Package: Bulk
Package: Module, Connector, Slot Type
Mounting: Snap-In
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919644-GP1A73A
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A73A
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 6807481 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra mini sip
Ultra mini sip
Standards and Certifications RoHS
View Details
5 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details