Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HRJ00F GP1A58HRJ00F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177485-GP1A58HRJ00F Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177485-GP1A58HRJ00F Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HRJ00F - 1177485-GP1A58HRJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HRJ00F
1177485-GP1A58HRJ00F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HRJ00F 1177485-GP1A58HRJ00F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1177485-GP1A58HRJ00F Mounting Style: Through Hole Response Time: 1μs, 0.05μs Supply Current: 1.7mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Manufacturer Homepage: sharp-world.com/ Manufacturer Package: PCB Mount Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1177485-GP1A58HRJ00F
Mounting Style: Through Hole
Response Time: 1μs, 0.05μs
Supply Current: 1.7mA
Output Configuration: Pull-Up Resistor, Buffer
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: PCB Mount
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1177485-GP1A58HRJ00F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A58HRJ00F
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details