Sharp Microelectronics of the Americas Sensors >> Photointerrupters - Slot Type - Logic Output GP1A51HRJ00F

Description
Plugin Photointerrupters - Slot Type - Logic Output ROHS
Description
Plugin Photointerrupters - Slot Type - Logic Output ROHS

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> Photointerrupters - Slot Type - Logic Output
GP1A51HRJ00F
Sensors >> Photointerrupters - Slot Type - Logic Output GP1A51HRJ00F
Plugin Photointerrupters - Slot Type - Logic Output ROHS

Plugin Photointerrupters - Slot Type - Logic Output ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Proximity Sensors
Product Number GP1A51HRJ00F
Product Name Sensors >> Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2854153 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Inductive Proximity Sensors - 5000001158-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details