Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A51HR GP1A51HR

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 801356-GP1A51HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Current - Supply: 1.7mA Part Status: Obsolete (End Of Life) Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 801356-GP1A51HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Current - Supply: 1.7mA Part Status: Obsolete (End Of Life) Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A51HR - 801356-GP1A51HR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A51HR
801356-GP1A51HR
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A51HR 801356-GP1A51HR
Manufacturer: Sharp Microelectronics Win Source Part Number: 801356-GP1A51HR Mounting Style: Through Hole Response Time: 1μs, 0.05μs Current - Supply: 1.7mA Part Status: Obsolete (End Of Life) Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.118" (3mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 17V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 801356-GP1A51HR
Mounting Style: Through Hole
Response Time: 1μs, 0.05μs
Current - Supply: 1.7mA
Part Status: Obsolete (End Of Life)
Output Configuration: Pull-Up Resistor, Buffer
Sensing Method: Transmissive
Sensing Distance: 0.118" (3mm)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: PCB Mount
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801356-GP1A51HR
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A51HR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers