Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS5F GP1A173LCS5F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 801673-GP1A173LCS5F Mounting Style: Snap In Response Time: 166μS Current - Supply: 16.5mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -30°C ~ 95°C Manufacturer Package: Module, Connector, Slot Type Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 801673-GP1A173LCS5F Mounting Style: Snap In Response Time: 166μS Current - Supply: 16.5mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -30°C ~ 95°C Manufacturer Package: Module, Connector, Slot Type Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS5F - 801673-GP1A173LCS5F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS5F
801673-GP1A173LCS5F
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS5F 801673-GP1A173LCS5F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 801673-GP1A173LCS5F Mounting Style: Snap In Response Time: 166μS Current - Supply: 16.5mA Output Configuration: Pull-Up Resistor, Buffer Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -30°C ~ 95°C Manufacturer Package: Module, Connector, Slot Type Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 801673-GP1A173LCS5F
Mounting Style: Snap In
Response Time: 166μS
Current - Supply: 16.5mA
Output Configuration: Pull-Up Resistor, Buffer
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Temperature Range - Operating: -30°C ~ 95°C
Manufacturer Package: Module, Connector, Slot Type
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801673-GP1A173LCS5F
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A173LCS5F
Operating Temperature -30 to 95 C (-22 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533773 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -35 to 75 C (-31 to 167 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details