Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A054RDKLF GP1A054RDKLF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919643-GP1A054RDKLF Series: OPIC™ Operating Temperature Range: -10°C ~ 70°C Features: Optical Sensor Through-Beam - Module, Connector, Slot Type Package: Bulk Package: Module, Connector, Slot Type Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 919643-GP1A054RDKLF Series: OPIC™ Operating Temperature Range: -10°C ~ 70°C Features: Optical Sensor Through-Beam - Module, Connector, Slot Type Package: Bulk Package: Module, Connector, Slot Type Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A054RDKLF - 919643-GP1A054RDKLF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A054RDKLF
919643-GP1A054RDKLF
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A054RDKLF 919643-GP1A054RDKLF
Manufacturer: Sharp Microelectronics Win Source Part Number: 919643-GP1A054RDKLF Series: OPIC™ Operating Temperature Range: -10°C ~ 70°C Features: Optical Sensor Through-Beam - Module, Connector, Slot Type Package: Bulk Package: Module, Connector, Slot Type Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 919643-GP1A054RDKLF
Series: OPIC™
Operating Temperature Range: -10°C ~ 70°C
Features: Optical Sensor Through-Beam - Module, Connector, Slot Type
Package: Bulk
Package: Module, Connector, Slot Type
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 919643-GP1A054RDKLF
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - GP1A054RDKLF
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers