Sharp Microelectronics of the Americas Photointerrupters - Slot Type - Logic Output GP1A038RCKMF

Description
SENSOR OPTICAL 1.7MM PCB MOUNT
Description
SENSOR OPTICAL 1.7MM PCB MOUNT

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - GP1A038RCKMF - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
GP1A038RCKMF
Photointerrupters - Slot Type - Logic Output GP1A038RCKMF
SENSOR OPTICAL 1.7MM PCB MOUNT

SENSOR OPTICAL 1.7MM PCB MOUNT

Supplier's Site
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
GP1A038RCKMF
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP1A038RCKMF
SENSOR OPTICAL 1.7MM PCB MOUNT

SENSOR OPTICAL 1.7MM PCB MOUNT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number GP1A038RCKMF GP1A038RCKMF
Product Name Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Sensor Technology Optical Linear Encoder Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position transmitter - SDAT-MHS-M50-1L-SA-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range 0.0 to 1.97 inch (0.0 to 50 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details