Sharp Microelectronics of the Americas Optoelectronics - LED Indication - Discrete GM5ZV96270A

Description
Win Source Part Number: 1060864-GM5ZV96270A Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 588nm Height (Max): 1.90mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: SHARP/Socle Technology Other Names: 425-2730-6,425-2730- 1,425-2730-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1060864-GM5ZV96270A Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 588nm Height (Max): 1.90mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: SHARP/Socle Technology Other Names: 425-2730-6,425-2730- 1,425-2730-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1060864-GM5ZV96270A
Optoelectronics - LED Indication - Discrete 1060864-GM5ZV96270A
Win Source Part Number: 1060864-GM5ZV96270A Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 588nm Height (Max): 1.90mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: SHARP/Socle Technology Other Names: 425-2730-6,425-2730- 1,425-2730-2 Product Status: Obsolete

Win Source Part Number: 1060864-GM5ZV96270A
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Millicandela Rating: 600mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 588nm
Height (Max): 1.90mm
Package / Case: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: SHARP/Socle Technology
Other Names: 425-2730-6,425-2730-1,425-2730-2
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 425-2730-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-2730-1-ND
LED Indication - Discrete 425-2730-1-ND
Amber 588nm LED Indication - Discrete 2.2V 2-PLCC

Amber 588nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1060864-GM5ZV96270A 425-2730-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Amber Amber
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Forward Voltage 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SML-A12DT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
View Details
2 suppliers