Sharp Microelectronics of the Americas Optoelectronics - LED Indication - Discrete GM5ZV03200Z

Description
Win Source Part Number: 1060863-GM5ZV03200Z Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tube Standard Package: 50 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 60mA Wavelength - Dominant: 588nm Wavelength - Peak: 591nm Height (Max): 2.65mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Chip LED Dimension: 6.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1060863-GM5ZV03200Z Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tube Standard Package: 50 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 60mA Wavelength - Dominant: 588nm Wavelength - Peak: 591nm Height (Max): 2.65mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Chip LED Dimension: 6.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1060863-GM5ZV03200Z
Optoelectronics - LED Indication - Discrete 1060863-GM5ZV03200Z
Win Source Part Number: 1060863-GM5ZV03200Z Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tube Standard Package: 50 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 60mA Wavelength - Dominant: 588nm Wavelength - Peak: 591nm Height (Max): 2.65mm Mounting Type: Through Hole Package / Case: 4-DIP (0.200", 5.08mm) Supplier Device Package: Chip LED Dimension: 6.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1060863-GM5ZV03200Z
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tube
Standard Package: 50
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 60mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 591nm
Height (Max): 2.65mm
Mounting Type: Through Hole
Package / Case: 4-DIP (0.200", 5.08mm)
Supplier Device Package: Chip LED
Dimension: 6.00mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 3.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1060863-GM5ZV03200Z
Product Name Optoelectronics - LED Indication - Discrete
LED Type Amber
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 1497-1226-1-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details