Sharp Microelectronics of the Americas LED Indication - Discrete - GM5ZV01200A GM5ZV01200A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041001-GM5ZV01200A Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style/Size: Round with Flat Top, 3.20mm Current - Test: 60mA Wavelength - Dominant: 588nm Wavelength - Peak: 591nm Height (Max): 2.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 6050 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041001-GM5ZV01200A Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style/Size: Round with Flat Top, 3.20mm Current - Test: 60mA Wavelength - Dominant: 588nm Wavelength - Peak: 591nm Height (Max): 2.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 6050 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5ZV01200A
1041001-GM5ZV01200A
LED Indication - Discrete - GM5ZV01200A 1041001-GM5ZV01200A
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041001-GM5ZV01200A Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style/Size: Round with Flat Top, 3.20mm Current - Test: 60mA Wavelength - Dominant: 588nm Wavelength - Peak: 591nm Height (Max): 2.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 6050 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041001-GM5ZV01200A
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Lens Style/Size: Round with Flat Top, 3.20mm
Current - Test: 60mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 591nm
Height (Max): 2.40mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 6050
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1041001-GM5ZV01200A
Product Name LED Indication - Discrete - GM5ZV01200A
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1158-1-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details