Sharp Microelectronics of the Americas LED Indication - Discrete - GM5ZR95200AE GM5ZR95200AE

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041000-GM5ZR95200AE Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 638nm Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3528 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041000-GM5ZR95200AE Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 638nm Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3528 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5ZR95200AE
1041000-GM5ZR95200AE
LED Indication - Discrete - GM5ZR95200AE 1041000-GM5ZR95200AE
Manufacturer: Sharp Microelectronics Win Source Part Number: 1041000-GM5ZR95200AE Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 638nm Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3528 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1041000-GM5ZR95200AE
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 638nm
Height (Max): 1.90mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3528
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1041000-GM5ZR95200AE
Product Name LED Indication - Discrete - GM5ZR95200AE
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZCCBDMEDGK161WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details