Sharp Microelectronics of the Americas LED Indication - Discrete - GM5ZR01200A GM5ZR01200A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872804-GM5ZR01200A Features: Red 635nm LED Indication - Discrete 2.2V 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6050 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872804-GM5ZR01200A Features: Red 635nm LED Indication - Discrete 2.2V 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6050 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - GM5ZR01200A - 872804-GM5ZR01200A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - GM5ZR01200A
872804-GM5ZR01200A
LED Indication - Discrete - GM5ZR01200A 872804-GM5ZR01200A
Manufacturer: Sharp Microelectronics Win Source Part Number: 872804-GM5ZR01200A Features: Red 635nm LED Indication - Discrete 2.2V 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 6050 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872804-GM5ZR01200A
Features: Red 635nm LED Indication - Discrete 2.2V 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 6050
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 872804-GM5ZR01200A
Product Name LED Indication - Discrete - GM5ZR01200A
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details