Sharp Microelectronics of the Americas LED Indication - Discrete - GM5WA06270A GM5WA06270A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 001386-GM5WA06270A Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Red, 4.2V Green, 4.2V Blue Millicandela Rating: 3000mcd Red, 3000mcd Green, 3000mcd Blue Lens Style/Size: Round with Flat Top, 3.81mm Current - Test: 35mA Red, 35mA Green, 35mA Blue Height (Max): 2.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 001386-GM5WA06270A Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Red, 4.2V Green, 4.2V Blue Millicandela Rating: 3000mcd Red, 3000mcd Green, 3000mcd Blue Lens Style/Size: Round with Flat Top, 3.81mm Current - Test: 35mA Red, 35mA Green, 35mA Blue Height (Max): 2.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5WA06270A
001386-GM5WA06270A
LED Indication - Discrete - GM5WA06270A 001386-GM5WA06270A
Manufacturer: Sharp Microelectronics Win Source Part Number: 001386-GM5WA06270A Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Red, 4.2V Green, 4.2V Blue Millicandela Rating: 3000mcd Red, 3000mcd Green, 3000mcd Blue Lens Style/Size: Round with Flat Top, 3.81mm Current - Test: 35mA Red, 35mA Green, 35mA Blue Height (Max): 2.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 001386-GM5WA06270A
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Red, 4.2V Green, 4.2V Blue
Millicandela Rating: 3000mcd Red, 3000mcd Green, 3000mcd Blue
Lens Style/Size: Round with Flat Top, 3.81mm
Current - Test: 35mA Red, 35mA Green, 35mA Blue
Height (Max): 2.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 425-1919-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1919-2-ND
LED Indication - Discrete 425-1919-2-ND
Red, Green, Blue (RGB) LED Indication - Discrete 2.2V Red, 4.2V Green, 4.2V Blue 6-SMD, Flat Leads

Red, Green, Blue (RGB) LED Indication - Discrete 2.2V Red, 4.2V Green, 4.2V Blue 6-SMD, Flat Leads

Buy Now Datasheet
LED RGB 6SMD - 733-GM5WA06270A - Utmel Electronic Limited
Hong Kong, China
LED RGB 6SMD
733-GM5WA06270A
LED RGB 6SMD 733-GM5WA06270A
LED RGB 6SMD

LED RGB 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 001386-GM5WA06270A 425-1919-2-ND 733-GM5WA06270A
Product Name LED Indication - Discrete - GM5WA06270A LED Indication - Discrete LED RGB 6SMD
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue (RGB)
Forward Voltage 2.2 volts 2.2 to 4.2 volts 2.2 to 4.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED White Lighting - 516-2132-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers