Sharp Microelectronics of the Americas LED Indication - Discrete GM5WA06256A

Description
Red, Green, Blue (RGB) LED Indication - Discrete 2.3V Red, 3.7V Green, 3.7V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) LED Indication - Discrete 2.3V Red, 3.7V Green, 3.7V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-2727-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-2727-2-ND
LED Indication - Discrete 425-2727-2-ND
Red, Green, Blue (RGB) LED Indication - Discrete 2.3V Red, 3.7V Green, 3.7V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) LED Indication - Discrete 2.3V Red, 3.7V Green, 3.7V Blue 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - GM5WA06256A
001385-GM5WA06256A
LED Indication - Discrete - GM5WA06256A 001385-GM5WA06256A
Manufacturer: Sharp Microelectronics Win Source Part Number: 001385-GM5WA06256A Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.3V Red, 3.7V Green, 3.7V Blue Millicandela Rating: 1500mcd Red, 1500mcd Green, 1500mcd Blue Lens Style/Size: Round with Flat Top, 4.00mm Current - Test: 22mA Red, 35mA Green, 13mA Blue Height (Max): 2.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 001385-GM5WA06256A
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.3V Red, 3.7V Green, 3.7V Blue
Millicandela Rating: 1500mcd Red, 1500mcd Green, 1500mcd Blue
Lens Style/Size: Round with Flat Top, 4.00mm
Current - Test: 22mA Red, 35mA Green, 13mA Blue
Height (Max): 2.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-2727-2-ND 001385-GM5WA06256A
Product Name LED Indication - Discrete LED Indication - Discrete - GM5WA06256A
LED Package: 6-SMD, J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1053-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details