Sharp Microelectronics of the Americas LED Indication - Discrete GM5WA06250Z

Description
"Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1918-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1918-5-ND
LED Indication - Discrete 425-1918-5-ND
"Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-DIP (0.600"", 15.24mm)"

"Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-DIP (0.600"", 15.24mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 425-1918-5-ND
Product Name LED Indication - Discrete
LED Package: "6-DIP (0.600"", 15.24mm)"
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 469 to 628 nm (4690 to 6280 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - ASMT-QYBC-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers