Sharp Microelectronics of the Americas LED Indication - Discrete GM5WA06200Z

Description
"Red, Green, Blue (RGB) 631nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 6-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Red, Green, Blue (RGB) 631nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 6-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1819-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1819-5-ND
LED Indication - Discrete 425-1819-5-ND
"Red, Green, Blue (RGB) 631nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 6-DIP (0.600"", 15.24mm)"

"Red, Green, Blue (RGB) 631nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 6-DIP (0.600"", 15.24mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 425-1819-5-ND
Product Name LED Indication - Discrete
LED Package: "6-DIP (0.600"", 15.24mm)"
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 639 nm (4660 to 6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular LED lamp - SLR-56VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details