Sharp Microelectronics of the Americas LED Indication - Discrete GM5WA02200A

Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1816-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1816-2-ND
LED Indication - Discrete 425-1816-2-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 4.5V Green, 4.5V Blue 4-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1158917-GM5WA02200A
Optoelectronics - LED Indication - Discrete 1158917-GM5WA02200A
Win Source Part Number: 1158917-GM5WA02200A Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Configuration: Common Anode Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 300mcd Red, 500mcd Green, 150mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 4.5V Green, 4.5V Blue Current - Test: 40mA Red, 40mA Green, 40mA Blue Wavelength - Dominant: 635nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 647nm Red, 518nm Green, 468nm Blue Height (Max): 2.40mm Package / Case: 4-SMD, J-Lead Supplier Device Package: Chip LED Dimension: 6.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 3.20mm Dia ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Other Names: 425-1816-2,425-1816- 1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1158917-GM5WA02200A
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Configuration: Common Anode
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 300mcd Red, 500mcd Green, 150mcd Blue
Voltage - Forward (Vf) (Typ): 2V Red, 4.5V Green, 4.5V Blue
Current - Test: 40mA Red, 40mA Green, 40mA Blue
Wavelength - Dominant: 635nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 647nm Red, 518nm Green, 468nm Blue
Height (Max): 2.40mm
Package / Case: 4-SMD, J-Lead
Supplier Device Package: Chip LED
Dimension: 6.00mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 3.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sharp Microelectronics
Other Names: 425-1816-2,425-1816-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1816-2-ND 1158917-GM5WA02200A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 468 to 647 nm (4680 to 6470 Å) 635 nm (6350 Å)
Luminous Intensity 150 to 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details