Sharp Microelectronics of the Americas LED Indication - Discrete - GM5SAE40P0A GM5SAE40P0A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1040999-GM5SAE40P0A Packaging: Reel - TR Color: White, Neutral Mounting: SMD (SMT) Forward Voltage: 3.2V Millicandela Rating: 2150mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 4000K Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1040999-GM5SAE40P0A Packaging: Reel - TR Color: White, Neutral Mounting: SMD (SMT) Forward Voltage: 3.2V Millicandela Rating: 2150mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 4000K Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5SAE40P0A
1040999-GM5SAE40P0A
LED Indication - Discrete - GM5SAE40P0A 1040999-GM5SAE40P0A
Manufacturer: Sharp Microelectronics Win Source Part Number: 1040999-GM5SAE40P0A Packaging: Reel - TR Color: White, Neutral Mounting: SMD (SMT) Forward Voltage: 3.2V Millicandela Rating: 2150mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 4000K Height (Max): 1.90mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1040999-GM5SAE40P0A
Packaging: Reel - TR
Color: White, Neutral
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Millicandela Rating: 2150mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 4000K
Height (Max): 1.90mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED NEUTRAL WHITE 4000K 2PLCC - 733-GM5SAE40P0A - Utmel Electronic Limited
Hong Kong, China
LED NEUTRAL WHITE 4000K 2PLCC
733-GM5SAE40P0A
LED NEUTRAL WHITE 4000K 2PLCC 733-GM5SAE40P0A
LED NEUTRAL WHITE 4000K 2PLCC

LED NEUTRAL WHITE 4000K 2PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1040999-GM5SAE40P0A 733-GM5SAE40P0A
Product Name LED Indication - Discrete - GM5SAE40P0A LED NEUTRAL WHITE 4000K 2PLCC
LED Type White; Multi-Colored; White, Neutral White; White, Neutral
Forward Voltage 3.2 volts 3.2 volts
Lens Type Flat Lens Flat Lens
Additional Wavelength 4000K 4000K
LED Package: 3.20mm Lx2.80mm W
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-3483-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details