Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
SHARP MICROELECTRONICS OF THE AMERICAS
GM5SAE27P0A -- LED INDICATION - DISCRETE
Sharp Microelectronics of the Americas
LED Indication - Discrete
GM5SAE27P0A
Description
White, Warm 2700K LED Indication - Discrete 3.2V 2-PLCC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
White, Warm 2700K LED Indication - Discrete 3.2V 2-PLCC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-2744-2-ND
LED Indication - Discrete
425-2744-2-ND
White, Warm 2700K LED Indication - Discrete 3.2V 2-PLCC
White, Warm 2700K LED Indication - Discrete 3.2V 2-PLCC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Emitting Diodes (LED)
Product Number
425-2744-2-ND
Product Name
LED Indication - Discrete
LED Package:
2-PLCC
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
LED Arrays
2269505
Specs
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
Light in Motion LLC
Subminiature Emitter (IRLED)
LIM373ES
Specs
LED Type
Infrared
Peak Wavelength
875 nm (8750 Å)
Forward Current
65 milliamps
View Details
Broadcom Inc.
LED Indication - Discrete
AEMD-EL1K-Y1002
Specs
LED Package:
3-SMD, Gull Wing
LED Type
Amber
Peak Wavelength
590 nm (5900 Å)
View Details