Sharp Microelectronics of the Americas LED Indication - Discrete GM5BW97333A

Description
White, Cool 11500K LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet
Description
White, Cool 11500K LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-2743-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-2743-2-ND
LED Indication - Discrete 425-2743-2-ND
White, Cool 11500K LED Indication - Discrete 3.2V 4-PLCC

White, Cool 11500K LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 425-2743-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-010YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details