Sharp Microelectronics of the Americas LED Indication - Discrete GM5BW97330A

Description
White, Cool 5300K LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet
Description
White, Cool 5300K LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-2740-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-2740-2-ND
LED Indication - Discrete 425-2740-2-ND
White, Cool 5300K LED Indication - Discrete 3.2V 4-PLCC

White, Cool 5300K LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 425-2740-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE2-0B3A2 - Broadcom Inc.
Specs
LED Package: Black Body White Reflector
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details