Sharp Microelectronics of the Americas LED Indication - Discrete - GM5BW96320A GM5BW96320A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 806898-GM5BW96320A Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Millicandela Rating: 1400mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Part Status: Obsolete (End Of Life) Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-PLCC Height (Maximum): 1.90mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 806898-GM5BW96320A Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Millicandela Rating: 1400mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Part Status: Obsolete (End Of Life) Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-PLCC Height (Maximum): 1.90mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5BW96320A
806898-GM5BW96320A
LED Indication - Discrete - GM5BW96320A 806898-GM5BW96320A
Manufacturer: Sharp Microelectronics Win Source Part Number: 806898-GM5BW96320A Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Millicandela Rating: 1400mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Part Status: Obsolete (End Of Life) Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-PLCC Height (Maximum): 1.90mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 806898-GM5BW96320A
Packaging: Reel
Mounting Style: SMD
Color: White
Configuration: Standard
Millicandela Rating: 1400mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Part Status: Obsolete (End Of Life)
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 2-PLCC
Height (Maximum): 1.90mm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
LED Indication - Discrete - 425-2652-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-2652-2-ND
LED Indication - Discrete 425-2652-2-ND
White LED Indication - Discrete 3.3V 2-PLCC

White LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 806898-GM5BW96320A 425-2652-2-ND
Product Name LED Indication - Discrete - GM5BW96320A LED Indication - Discrete
LED Type White; White White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XLVGMYK58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details