Sharp Microelectronics of the Americas LED Indication - Discrete - GM5BW05340AC GM5BW05340AC

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 001384-GM5BW05340AC Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 35° Millicandela Rating: 10000mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 001384-GM5BW05340AC Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 35° Millicandela Rating: 10000mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5BW05340AC
001384-GM5BW05340AC
LED Indication - Discrete - GM5BW05340AC 001384-GM5BW05340AC
Manufacturer: Sharp Microelectronics Win Source Part Number: 001384-GM5BW05340AC Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 35° Millicandela Rating: 10000mcd Lens Style/Size: Round with Flat Top Current - Test: 20mA Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 001384-GM5BW05340AC
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 35°
Millicandela Rating: 10000mcd
Lens Style/Size: Round with Flat Top
Current - Test: 20mA
Height (Max): 1.60mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 001384-GM5BW05340AC
Product Name LED Indication - Discrete - GM5BW05340AC
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details