Sharp Microelectronics of the Americas LED Indication - Discrete - GM5BW05340A GM5BW05340A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 714297-GM5BW05340A Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Millicandela Rating: 10000mcd Current - Test: 20mA Categories: Optoelectronics Status: Obsolete Lens Style: Round with Flat Top Manufacturer Package: 8-SMD, No Lead Height (Maximum): 1.60mm Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 5.00mm L x 5.00mm W Voltage - Forward (Vf): 3.4V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 714297-GM5BW05340A Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Millicandela Rating: 10000mcd Current - Test: 20mA Categories: Optoelectronics Status: Obsolete Lens Style: Round with Flat Top Manufacturer Package: 8-SMD, No Lead Height (Maximum): 1.60mm Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 5.00mm L x 5.00mm W Voltage - Forward (Vf): 3.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5BW05340A
714297-GM5BW05340A
LED Indication - Discrete - GM5BW05340A 714297-GM5BW05340A
Manufacturer: Sharp Microelectronics Win Source Part Number: 714297-GM5BW05340A Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Millicandela Rating: 10000mcd Current - Test: 20mA Categories: Optoelectronics Status: Obsolete Lens Style: Round with Flat Top Manufacturer Package: 8-SMD, No Lead Height (Maximum): 1.60mm Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 5.00mm L x 5.00mm W Voltage - Forward (Vf): 3.4V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 714297-GM5BW05340A
Packaging: Reel
Mounting Style: SMD
Color: White
Configuration: Standard
Millicandela Rating: 10000mcd
Current - Test: 20mA
Categories: Optoelectronics
Status: Obsolete
Lens Style: Round with Flat Top
Manufacturer Package: 8-SMD, No Lead
Height (Maximum): 1.60mm
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 5.00mm L x 5.00mm W
Voltage - Forward (Vf): 3.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 714297-GM5BW05340A
Product Name LED Indication - Discrete - GM5BW05340A
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-343PC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers