Sharp Corporation LED Indication - Discrete - GM5BC01200AC GM5BC01200AC

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067673-GM5BC01200AC Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 4.6V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style/Size: Round with Flat Top, 3.20mm Current - Test: 50mA Wavelength - Dominant: 470nm Wavelength - Peak: 467nm Height (Max): 2.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 6050 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 067673-GM5BC01200AC Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 4.6V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style/Size: Round with Flat Top, 3.20mm Current - Test: 50mA Wavelength - Dominant: 470nm Wavelength - Peak: 467nm Height (Max): 2.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 6050 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM5BC01200AC
067673-GM5BC01200AC
LED Indication - Discrete - GM5BC01200AC 067673-GM5BC01200AC
Manufacturer: Sharp Microelectronics Win Source Part Number: 067673-GM5BC01200AC Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 4.6V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style/Size: Round with Flat Top, 3.20mm Current - Test: 50mA Wavelength - Dominant: 470nm Wavelength - Peak: 467nm Height (Max): 2.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 6050 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 067673-GM5BC01200AC
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 4.6V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Lens Style/Size: Round with Flat Top, 3.20mm
Current - Test: 50mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 467nm
Height (Max): 2.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 6050
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED BLUE CLEAR 6050 SMD - 733-GM5BC01200AC - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR 6050 SMD
733-GM5BC01200AC
LED BLUE CLEAR 6050 SMD 733-GM5BC01200AC
LED BLUE CLEAR 6050 SMD

LED BLUE CLEAR 6050 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 067673-GM5BC01200AC 733-GM5BC01200AC
Product Name LED Indication - Discrete - GM5BC01200AC LED BLUE CLEAR 6050 SMD
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 467 nm (4670 Å)
Forward Voltage 4.6 volts 4.6 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1030-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details