Sharp Microelectronics of the Americas Optoelectronics - LED Indication - Discrete GM4WA25300A

Description
Win Source Part Number: 1118316-GM4WA25300A Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Configuration: Independent Voltage - Forward (Vf) (Typ): 2.3V Red, 3.3V Green, 3.3V Blue Current - Test: 21mA Red, 25mA Green, 7mA Blue Height (Max): 2.50mm Package / Case: 8-SMD Dimension: 5.00mm L x 2.50mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Other Names: 425-2723-1,425-2723- 2,425-2723-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1118316-GM4WA25300A Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Configuration: Independent Voltage - Forward (Vf) (Typ): 2.3V Red, 3.3V Green, 3.3V Blue Current - Test: 21mA Red, 25mA Green, 7mA Blue Height (Max): 2.50mm Package / Case: 8-SMD Dimension: 5.00mm L x 2.50mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Other Names: 425-2723-1,425-2723- 2,425-2723-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1118316-GM4WA25300A
Optoelectronics - LED Indication - Discrete 1118316-GM4WA25300A
Win Source Part Number: 1118316-GM4WA25300A Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Configuration: Independent Voltage - Forward (Vf) (Typ): 2.3V Red, 3.3V Green, 3.3V Blue Current - Test: 21mA Red, 25mA Green, 7mA Blue Height (Max): 2.50mm Package / Case: 8-SMD Dimension: 5.00mm L x 2.50mm W Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Other Names: 425-2723-1,425-2723- 2,425-2723-6 Product Status: Obsolete

Win Source Part Number: 1118316-GM4WA25300A
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Configuration: Independent
Voltage - Forward (Vf) (Typ): 2.3V Red, 3.3V Green, 3.3V Blue
Current - Test: 21mA Red, 25mA Green, 7mA Blue
Height (Max): 2.50mm
Package / Case: 8-SMD
Dimension: 5.00mm L x 2.50mm W
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Sharp Microelectronics
Other Names: 425-2723-1,425-2723-2,425-2723-6
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 425-2723-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-2723-2-ND
LED Indication - Discrete 425-2723-2-ND
Red, Green, Blue (RGB) LED Indication - Discrete 2.3V Red, 3.3V Green, 3.3V Blue 8-SMD

Red, Green, Blue (RGB) LED Indication - Discrete 2.3V Red, 3.3V Green, 3.3V Blue 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1118316-GM4WA25300A 425-2723-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers