Sharp Microelectronics of the Americas LED Indication - Discrete - GM1JV35221AE GM1JV35221AE

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204437-GM1JV35221AE Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.35mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204437-GM1JV35221AE Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.35mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM1JV35221AE
204437-GM1JV35221AE
LED Indication - Discrete - GM1JV35221AE 204437-GM1JV35221AE
Manufacturer: Sharp Microelectronics Win Source Part Number: 204437-GM1JV35221AE Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.35mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204437-GM1JV35221AE
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.35mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 204437-GM1JV35221AE
Product Name LED Indication - Discrete - GM1JV35221AE
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-3150-2-ND - DigiKey
Specs
LED Package: 6-SMD, Flat Lead Exposed Pad
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details