Sharp Microelectronics of the Americas LED Indication - Discrete GM1JV35200AE

Description
Amber 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Amber 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1813-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1813-2-ND
LED Indication - Discrete 425-1813-2-ND
Amber 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Amber 588nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 425-1813-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 20 degrees
View Details