Sharp Microelectronics of the Americas LED Indication - Discrete GM1JS35200AE

Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1812-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1812-2-ND
LED Indication - Discrete 425-1812-2-ND
Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 425-1812-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers