Sharp Microelectronics of the Americas LED Indication - Discrete - GM1JE35200AE GM1JE35200AE

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 116516-GM1JE35200AE Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Millicandela Rating: 13mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 575nm Height (Max): 0.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 116516-GM1JE35200AE Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Millicandela Rating: 13mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 575nm Height (Max): 0.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM1JE35200AE
116516-GM1JE35200AE
LED Indication - Discrete - GM1JE35200AE 116516-GM1JE35200AE
Manufacturer: Sharp Microelectronics Win Source Part Number: 116516-GM1JE35200AE Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2V Millicandela Rating: 13mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 575nm Height (Max): 0.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 116516-GM1JE35200AE
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2V
Millicandela Rating: 13mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 5mA
Wavelength - Peak: 575nm
Height (Max): 0.40mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 425-1814-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1814-2-ND
LED Indication - Discrete 425-1814-2-ND
Green LED Indication - Discrete 2V 0603 (1608 Metric)

Green LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 116516-GM1JE35200AE 425-1814-2-ND
Product Name LED Indication - Discrete - GM1JE35200AE LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 575 nm (5750 Å) 575 nm (5750 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Compact Infrared LED Reverse mount With Lens - SML-S15R2T - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 870 nm (8700 Å)
View Details