Sharp Microelectronics of the Americas Optoelectronics - LED Indication - Discrete GM1HD55200M

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1331781-GM1HD55200M Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 15,000 Mounting: Surface Mount Height (Max): 0.55mm Supplier Device Package: 1608 Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8541.41.0000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1331781-GM1HD55200M Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 15,000 Mounting: Surface Mount Height (Max): 0.55mm Supplier Device Package: 1608 Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8541.41.0000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331781-GM1HD55200M - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331781-GM1HD55200M
Optoelectronics - LED Indication - Discrete 1331781-GM1HD55200M
Manufacturer: Sharp Microelectronics Win Source Part Number: 1331781-GM1HD55200M Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 15,000 Mounting: Surface Mount Height (Max): 0.55mm Supplier Device Package: 1608 Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8541.41.0000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1331781-GM1HD55200M
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 15,000
Mounting: Surface Mount
Height (Max): 0.55mm
Supplier Device Package: 1608
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
HTSUS: 8541.41.0000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331781-GM1HD55200M
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details