Sharp Microelectronics of the Americas LED Indication - Discrete - GM1HD55200A GM1HD55200A

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 804414-GM1HD55200A Packaging: Cut Tape (CT) Mounting Style: SMD Color: Red Viewing Angle: 160° Millicandela Rating: 12.5mcd Voltage - Forward (Vf) (Typ): 2.0V Current - Test: 20mA Wavelength - Dominant: 635nm Wavelength - Peak: 635nm Supplier Device Package: 1608 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 804414-GM1HD55200A Packaging: Cut Tape (CT) Mounting Style: SMD Color: Red Viewing Angle: 160° Millicandela Rating: 12.5mcd Voltage - Forward (Vf) (Typ): 2.0V Current - Test: 20mA Wavelength - Dominant: 635nm Wavelength - Peak: 635nm Supplier Device Package: 1608 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM1HD55200A
804414-GM1HD55200A
LED Indication - Discrete - GM1HD55200A 804414-GM1HD55200A
Manufacturer: SHARP/Socle Technology Win Source Part Number: 804414-GM1HD55200A Packaging: Cut Tape (CT) Mounting Style: SMD Color: Red Viewing Angle: 160° Millicandela Rating: 12.5mcd Voltage - Forward (Vf) (Typ): 2.0V Current - Test: 20mA Wavelength - Dominant: 635nm Wavelength - Peak: 635nm Supplier Device Package: 1608 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle Lens Size: 1.20mm x 0.80mm Manufacturer Package: 0603 Height (Maximum): 0.65mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 804414-GM1HD55200A
Packaging: Cut Tape (CT)
Mounting Style: SMD
Color: Red
Viewing Angle: 160°
Millicandela Rating: 12.5mcd
Voltage - Forward (Vf) (Typ): 2.0V
Current - Test: 20mA
Wavelength - Dominant: 635nm
Wavelength - Peak: 635nm
Supplier Device Package: 1608
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle
Lens Size: 1.20mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.65mm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 804414-GM1HD55200A
Product Name LED Indication - Discrete - GM1HD55200A
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details