Sharp Microelectronics of the Americas LED Indication - Discrete - GM1EG55200A GM1EG55200A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872802-GM1EG55200A Features: Green - LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 1608 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: 425-1928-2, 425-1928-1
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872802-GM1EG55200A Features: Green - LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 1608 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: 425-1928-2, 425-1928-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - GM1EG55200A - 872802-GM1EG55200A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - GM1EG55200A
872802-GM1EG55200A
LED Indication - Discrete - GM1EG55200A 872802-GM1EG55200A
Manufacturer: Sharp Microelectronics Win Source Part Number: 872802-GM1EG55200A Features: Green - LED Indication - Discrete 2.1V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 1608 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: 425-1928-2, 425-1928-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872802-GM1EG55200A
Features: Green - LED Indication - Discrete 2.1V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 1608
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: 425-1928-2, 425-1928-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 872802-GM1EG55200A
Product Name LED Indication - Discrete - GM1EG55200A
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
EXCELED™ Series, Reverse mount available 2-Color chip LED - SML-822MV8W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details