Sharp Microelectronics of the Americas Laser Diodes, Modules GH04P21A2GE

Description
Laser Diode 406nm 105mW 5.4V 150mA Radial, Can, 3 Lead (5.6mm, TO-18)
Request a Quote Datasheet
Description
Laser Diode 406nm 105mW 5.4V 150mA Radial, Can, 3 Lead (5.6mm, TO-18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 425-2697-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
425-2697-ND
Laser Diodes, Modules 425-2697-ND
Laser Diode 406nm 105mW 5.4V 150mA Radial, Can, 3 Lead (5.6mm, TO-18)

Laser Diode 406nm 105mW 5.4V 150mA Radial, Can, 3 Lead (5.6mm, TO-18)

Buy Now Datasheet
Laser Diodes, Modules - GH04P21A2GE - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
GH04P21A2GE
Laser Diodes, Modules GH04P21A2GE
LASER DIODE 406NM 105MW TO18

LASER DIODE 406NM 105MW TO18

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 425-2697-ND GH04P21A2GE
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 406 nm (4060 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
CW quantum cascade lasers - L12004-2190H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4570 nm (45700 Å)
Laser Power 20 milliwatts
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 650 nm (6500 Å)
View Details