Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S201WP GA1A1S201WP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 001355-GA1A1S201WP Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: GA1A1S201WP Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Supply Voltage - Operating: 2.3 V to 3.2 V Alternative Parts (Cross-Reference): GA1A1S202WP; Introduction Date: October 26, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 001355-GA1A1S201WP Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: GA1A1S201WP Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Supply Voltage - Operating: 2.3 V to 3.2 V Alternative Parts (Cross-Reference): GA1A1S202WP; Introduction Date: October 26, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S201WP - 001355-GA1A1S201WP - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S201WP
001355-GA1A1S201WP
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S201WP 001355-GA1A1S201WP
Manufacturer: Sharp Microelectronics Win Source Part Number: 001355-GA1A1S201WP Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: GA1A1S201WP Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Supply Voltage - Operating: 2.3 V to 3.2 V Alternative Parts (Cross-Reference): GA1A1S202WP; Introduction Date: October 26, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 001355-GA1A1S201WP
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Family Name: GA1A1S201WP
Wavelength: 555nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-SMD
Supply Voltage - Operating: 2.3 V to 3.2 V
Alternative Parts (Cross-Reference): GA1A1S202WP;
Introduction Date: October 26, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 001355-GA1A1S201WP
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - GA1A1S201WP
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details