Sharp Microelectronics of the Americas Memory F128BFHTPTTL75A

Description
FLASH Memory IC 128Mb (16M x 8) Parallel 75ns 56-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 128Mb (16M x 8) Parallel 75ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 425-1870-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 128Mb (16M x 8) Parallel 75ns 56-TSOP

FLASH Memory IC 128Mb (16M x 8) Parallel 75ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1316227-F128BFHTPTTL75A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1316227-F128BFHTPTTL75A
Integrated Circuits (ICs) - Memory 1316227-F128BFHTPTTL75A
Win Source Part Number: 1316227-F128BFHTPTTL 75A Category: Integrated Circuits (ICs)>Memory Package: Tray Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 75 ns Voltage - Supply: 2.7V ~ 3.3V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: SHARP/Socle Technology

Win Source Part Number: 1316227-F128BFHTPTTL75A
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 75 ns
Voltage - Supply: 2.7V ~ 3.3V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: SHARP/Socle Technology

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 425-1870-ND 1316227-F128BFHTPTTL75A
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT49BV002AT-70VI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 2000 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 8611200818 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details