Sharp Packaging Solutions Phototransistor, 910Nm, Smd; Wavelength Typ Sharp PT100MF0MP1

Description
PHOTOTRANSISTOR, 910NM, SMD; Wavelength Typ:910nm; Viewing Angle:30°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, 910NM, SMD; Wavelength Typ:910nm; Viewing Angle:30°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, 910Nm, Smd; Wavelength Typ Sharp - 96K5051 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, 910Nm, Smd; Wavelength Typ Sharp
96K5051
Phototransistor, 910Nm, Smd; Wavelength Typ Sharp 96K5051
PHOTOTRANSISTOR, 910NM, SMD; Wavelength Typ:910nm; Viewing Angle:30°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

PHOTOTRANSISTOR, 910NM, SMD; Wavelength Typ:910nm; Viewing Angle:30°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96K5051
Product Name Phototransistor, 910Nm, Smd; Wavelength Typ Sharp
Peak Wavelength 910 nm (9100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details