Sharp Packaging Solutions Transistor, Photo, 900Nm, Smd; Wavelength Typ Sharp PT100MC0MP

Description
TRANSISTOR, PHOTO, 900NM, SMD; Wavelength Typ:900nm; Viewing Angle:15°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Saturation Voltage:0.4V; Rise Time:5µs RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, 900NM, SMD; Wavelength Typ:900nm; Viewing Angle:15°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Saturation Voltage:0.4V; Rise Time:5µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, 900Nm, Smd; Wavelength Typ Sharp - 13M5183 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, 900Nm, Smd; Wavelength Typ Sharp
13M5183
Transistor, Photo, 900Nm, Smd; Wavelength Typ Sharp 13M5183
TRANSISTOR, PHOTO, 900NM, SMD; Wavelength Typ:900nm; Viewing Angle:15°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Saturation Voltage:0.4V; Rise Time:5µs RoHS Compliant: Yes

TRANSISTOR, PHOTO, 900NM, SMD; Wavelength Typ:900nm; Viewing Angle:15°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Saturation Voltage:0.4V; Rise Time:5µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 13M5183
Product Name Transistor, Photo, 900Nm, Smd; Wavelength Typ Sharp
Peak Wavelength 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details