Sharp Packaging Solutions Optocouplers PC457L0NIP0F

Description
Sharp PC457L0NIP0F Optocoupler
Request a Quote Datasheet
Description
Sharp PC457L0NIP0F Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1702388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1702388
Optocouplers 1702388
Sharp PC457L0NIP0F Optocoupler

Sharp PC457L0NIP0F Optocoupler

Supplier's Site
Optocouplers - 315668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
315668
Optocouplers 315668
Sharp PC457L0NIP0F Optocoupler

Sharp PC457L0NIP0F Optocoupler

Supplier's Site
Optocoupler, Smd, Transistor O/p; No. Of Channels Sharp - 97K7052 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Sharp
97K7052
Optocoupler, Smd, Transistor O/p; No. Of Channels Sharp 97K7052
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 1702388 97K7052
Product Name Optocouplers Optocoupler, Smd, Transistor O/p; No. Of Channels Sharp
Input DC
Output Phototransistor; Transistor
Approvals RoHS Compliant
Mounting Option Surface mount SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1912-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990648 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details