Sharp Packaging Solutions Optocoupler; No. Of Channels Sharp PC123X2YFZ0F

Description
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Sharp - 13M2630 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Sharp
13M2630
Optocoupler; No. Of Channels Sharp 13M2630
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 13M2630
Product Name Optocoupler; No. Of Channels Sharp
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI2001ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details