Sharp Packaging Solutions Led Module, Square, Warm White, 375Lm; Product Range Sharp GW5BTF30K00

Description
LED MODULE, SQUARE, WARM WHITE, 375LM; Product Range:Miniature Zenigata Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3150K; Luminous Flux @ Test:375lm; Luminous Flux @ Max:-; Power Rating:6.7W; Supply Voltage:10.2V
Description
LED MODULE, SQUARE, WARM WHITE, 375LM; Product Range:Miniature Zenigata Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3150K; Luminous Flux @ Test:375lm; Luminous Flux @ Max:-; Power Rating:6.7W; Supply Voltage:10.2V

Suppliers

Company
Product
Description
Supplier Links
Led Module, Square, Warm White, 375Lm; Product Range Sharp - 71R4662 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Square, Warm White, 375Lm; Product Range Sharp
71R4662
Led Module, Square, Warm White, 375Lm; Product Range Sharp 71R4662
LED MODULE, SQUARE, WARM WHITE, 375LM; Product Range:Miniature Zenigata Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3150K; Luminous Flux @ Test:375lm; Luminous Flux @ Max:-; Power Rating:6.7W; Supply Voltage:10.2V

LED MODULE, SQUARE, WARM WHITE, 375LM; Product Range:Miniature Zenigata Series; LED Module Type:Board + LED; LED Color:Warm White; CCT:3150K; Luminous Flux @ Test:375lm; Luminous Flux @ Max:-; Power Rating:6.7W; Supply Voltage:10.2V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71R4662
Product Name Led Module, Square, Warm White, 375Lm; Product Range Sharp
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details