Sharp Packaging Solutions Led, Minizeni, 7W, Nat White, 4000K; Cob Color Sharp GW5BQF40KH3

Description
LED, MINIZENI, 7W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:8.7W; Luminous Flux @ Test:545lm; Forward Current @ Test:520mA; Viewing Angle:-; Forward Voltage VF Typ:13.1V; COB Length:15mm RoHS Compliant: Yes
Description
LED, MINIZENI, 7W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:8.7W; Luminous Flux @ Test:545lm; Forward Current @ Test:520mA; Viewing Angle:-; Forward Voltage VF Typ:13.1V; COB Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Minizeni, 7W, Nat White, 4000K; Cob Color Sharp - 46T8618 - Newark, An Avnet Company
Chicago, IL, United States
Led, Minizeni, 7W, Nat White, 4000K; Cob Color Sharp
46T8618
Led, Minizeni, 7W, Nat White, 4000K; Cob Color Sharp 46T8618
LED, MINIZENI, 7W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:8.7W; Luminous Flux @ Test:545lm; Forward Current @ Test:520mA; Viewing Angle:-; Forward Voltage VF Typ:13.1V; COB Length:15mm RoHS Compliant: Yes

LED, MINIZENI, 7W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:8.7W; Luminous Flux @ Test:545lm; Forward Current @ Test:520mA; Viewing Angle:-; Forward Voltage VF Typ:13.1V; COB Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46T8618
Product Name Led, Minizeni, 7W, Nat White, 4000K; Cob Color Sharp
Optical Power Output 8700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RCN-CXAYCAA2-030TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details